DIN EN 1999-1-3/NA

National Annex - Nationally determined parameters - Eurocode 9: Design of Aluminium Structures - Part 1-3: Additional rules for structures susceptible to fatigue

inactive
Organization: DIN
Publication Date: 1 January 2012
Status: inactive
Page Count: 7
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30

Document History

January 1, 2013
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
Dieser Nationale Anhang enthält nationale Festlegungen für den Entwurf, die Berechnung und die Bemessung von Bauwerken und Tragwerken aus Aluminium, die bei der Anwendung von DIN EN 1999-1-3:2011-11...
DIN EN 1999-1-3/NA
January 1, 2012
National Annex - Nationally determined parameters - Eurocode 9: Design of Aluminium Structures - Part 1-3: Additional rules for structures susceptible to fatigue
A description is not available for this item.
Advertisement