SAE International - AS5127/1C

Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds

active
Buy Now
Organization: SAE International
Publication Date: 8 October 2014
Status: active
description:

This SAE Aerospace Standard (AS) describes test methods to determine the application and performance properties of two-component sealing compounds. It shall be used in conjunction with AS5127 and... View More

Document History

AS5127/1C
October 8, 2014
Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
This SAE Aerospace Standard (AS) describes test methods to determine the application and performance properties of two-component sealing compounds. It shall be used in conjunction with AS5127 and the...

References

Advertisement