SAE International - AS4875/3A

Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection

active
Buy Now
Organization: SAE International
Publication Date: 6 June 2016
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections, and 24 degree cone flareless connections for use in... View More

Document History

AS4875/3A
June 6, 2016
Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection
This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections, and 24 degree cone flareless connections for use in all...

References

Advertisement