DIN EN 15875

Characterization of waste - Static test for determination of acid potential and neutralisation potential of sulfidic waste

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: inactive
Page Count: 27
ICS Code (Solid wastes): 13.030.10
scope:

This European standard specifies methods to determine the potential of sulfide bearing materials for the formation of acidic drainage. Specified are methods for determining both the acid potential (AP) and the neutralisation potential (NP) of the material. From these results the net neutralisation potential (NNP) and the neutralisation potential ratio (NPR) are calculated.

This European standard is applicable to all sulfide bearing wastes from the extractive industries excluding wastes which will have pH < 2 in the initial step of the procedure described in 8.2.3.

Document History

November 1, 2012
Characterization of waste - Static test for determination of acid potential and neutralisation potential of sulfidic waste (includes Corrigendum :2012)
A description is not available for this item.
DIN EN 15875
January 1, 2012
Characterization of waste - Static test for determination of acid potential and neutralisation potential of sulfidic waste
This European standard specifies methods to determine the potential of sulfide bearing materials for the formation of acidic drainage. Specified are methods for determining both the acid potential...

References

Advertisement