DIN EN ISO 1518-2

Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method (ISO 1518-2:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: inactive
Page Count: 15
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system.

This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance.

Neither this part of ISO 1518 nor ISO 1518-1 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods will depend on the particular practical problem.

Document History

October 1, 2019
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method (ISO 1518-2:2019)
A description is not available for this item.
August 1, 2018
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method (ISO/DIS 1518-2:2018); German and English version prEN ISO 1518-2:2018
A description is not available for this item.
DIN EN ISO 1518-2
January 1, 2012
Paints and varnishes - Determination of scratch resistance - Part 2: Variable-loading method (ISO 1518-2:2011)
This part of ISO 1518 specifies a method for determining, using a pointed stylus loaded with a continuously increasing load, the scratch resistance of a single coating of a paint, varnish or related...

References

Advertisement