DIN EN 12680-3

Founding - Ultrasonic testing - Part 3: Spheroidal graphite cast iron castings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: active
Page Count: 24
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This European Standard specifies the requirements for the ultrasonic testing of spheroidal graphite cast iron castings and the techniques for determining internal discontinuities by the pulse-echo technique.

This European Standard does not apply to ultrasonic testing of the nodularity of spheroidal graphite cast irons. This European Standard does not apply to transmission technique.

NOTE The transmission technique has insufficient sensitivity to detect the discontinuities found in spheroidal graphite cast iron castings and is used in exceptional cases only.

Document History

February 1, 2024
Founding - Ultrasonic testing - Part 3: Spheroidal graphite cast iron castings; German and English version prEN 12680-3:2024
A description is not available for this item.
DIN EN 12680-3
February 1, 2012
Founding - Ultrasonic testing - Part 3: Spheroidal graphite cast iron castings
This European Standard specifies the requirements for the ultrasonic testing of spheroidal graphite cast iron castings and the techniques for determining internal discontinuities by the pulse-echo...
June 1, 2003
Founding - Ultrasonic examination - Part 3: Spheroidal graphite cast iron castings
A description is not available for this item.

References

Advertisement