DIN EN ISO 26203-2
Metallic materials - Tensile testing at high strain rates - Part 2: Servo-hydraulic and other test systems (ISO 26203-2:2011)
| Organization: | DIN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 26203 gives requirements for the testing of
metallic materials. Only examples for testing flat geometries are
given; however, other geometries can be tested. The area of
application spans a range of strain rates from 10-2
s-1 to 103 s-1. Tests are carried
out between 10 °C and 35 °C and, unless otherwise
specified, using a servo-hydraulic-type
NOTE 1 Measurements at strain rates lower than 10-2 s-1 can be performed using machines designed for quasi-static testing.
NOTE 2 For test piece geometries other than those shown in 7.1 and Annex B, see ESIS P7 (Reference [1]) and FAT Guideline (Reference [2]).
Document History