SAE International - J2244/1_200712
Connections for Fluid Power and General Use—Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing Part 1: Port with O-Ring Seal in Truncated Housing
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 December 2007 |
| Status: | active |
description:
This part of SAE J2244 specifies dimensions for fluid power metric ports for use with adjustable and nonadjustable stud ends shown in SAE J2244/2.
Ports in accordance with this part of SAE... View More
Document History
J2244/1_200712
December 21, 2007
Connections for Fluid Power and General Use—Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing Part 1: Port with O-Ring Seal in Truncated Housing
This part of SAE J2244 specifies dimensions for fluid power metric ports for use with adjustable and nonadjustable stud ends shown in SAE J2244/2. Ports in accordance with this part of SAE J2244 may...
December 1, 1991
CONNECTIONS FOR FLUID POWER AND GENERAL USE—PORTS AND STUD ENDS WITH ISO 261 THREADS AND O-RING SEALING PART 1: PORT WITH O-RING SEAL IN TRUNCATED HOUSING
This part of SAE J2244 specifies dimensions for fluid power metric ports for use with adjustable and nonadjustable stud ends shown in SAE J2244/2. Ports in accordance with this part of SAE J2244 may...