SAE International - J20/1_200906

Coolant Hose(Supplement to SAE J20 for Government Use Replacing Part of MS52130)

active
Buy Now
Organization: SAE International
Publication Date: 4 June 2009
Status: active
description:

This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by... View More

Document History

March 4, 2018
Coolant Hose (Supplement to SAE J20 for Government Use Replacing Part of MS52130)
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by...
J20/1_200906
June 4, 2009
Coolant Hose(Supplement to SAE J20 for Government Use Replacing Part of MS52130)
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by...
June 20, 2002
Coolant Hose (Supplement to SAE J20 for Government Use Replacing Part of MS52130)
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by...
May 10, 2002
Coolant Hose (Supplement to SAE J20 for Government Use Replacing Part of MS52130)
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by...
November 21, 2001
Coolant Hose (Supplement to SAE J20 for Government Use Replacing Part of MS52130)
This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use but may be used by...

References

Advertisement