SAE International - J1926/1_200610
Connections for General Use and Fluid Power—Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing—Part 1: Threaded Port with O-Ring Seal in Truncated Housing
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 October 2006 |
| Status: | active |
description:
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads to ASME B1.1 for use with adjustable and nonadjustable stud ends shown in SAE J1926-2 and SAE... View More
Document History
January 17, 2023
Connections for General Use and Fluid Power - Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 1: Threaded Port with O-Ring Seal in Truncated Housing
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads in accordance with ASME B1.1 for use with adjustable and nonadjustable stud ends and plugs shown in...
September 9, 2016
Connections for General Use and Fluid Power - Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 1: Threaded Port with O-Ring Seal in Truncated Housing
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads in accordance with ASME B1.1 for use with adjustable and nonadjustable stud ends shown in SAE...
February 15, 2010
Connections for General Use and Fluid Power—Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing—Part 1: Threaded Port with O-Ring Seal in Truncated Housing
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads in accordance with ASME B1.1 for use with adjustable and nonadjustable stud ends shown in SAE...
J1926/1_200610
October 4, 2006
Connections for General Use and Fluid Power—Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing—Part 1: Threaded Port with O-Ring Seal in Truncated Housing
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads to ASME B1.1 for use with adjustable and nonadjustable stud ends shown in SAE J1926-2 and SAE...
March 1, 1993
CONNECTIONS FOR GENERAL USE AND FLUID POWER—PORTS AND STUD ENDS WITH ISO 725 THREADS AND O-RING SEALING—PART 1: THREADED PORT WITH O-RING SEAL IN TRUNCATED HOUSING
This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads to ISO 725 for use with adjustable and nonadjustable stud ends shown in SAE J1926-2 and SAE...