SAE International - J1939/75_200212

Application Layer—Generator Sets and Industrial

active
Buy Now
Organization: SAE International
Publication Date: 19 December 2002
Status: active
description:

The SAE J1939 documents are intended for light, medium, and heavy -duty vehicles used on or off road as well as appropriate stationary applications which use vehicle derived components (e.g.,... View More

Document History

July 15, 2021
Application Layer - Generator Sets and Industrial
SAE J1939-75 defines the set of data parameters (SPs) and messages (PGs) for information predominantly associated with monitoring and control generators and driven equipment in electric power...
November 5, 2015
Application Layer - Generator Sets and Industrial
SAE J1939-75 Generator Sets and Industrial Applications defines the set of data parameters (SPNs) and messages (PGNs) for information predominantly associated with monitoring and control generators...
May 16, 2011
Application Layer—Generator Sets and Industrial
SAE J1939-75 Generator Sets and Industrial Applications defines the set of data parameters (SPNs) and messages (PGNs) for information predominantly associated with monitoring and control generators...
June 21, 2007
Application Layer—Generator Sets and Industrial
The SAE J1939 documents are intended for light, medium, and heavy-duty vehicles used on or off road as well as appropriate stationary applications which use vehicle derived components (e.g.,...
July 10, 2006
Application Layer—Generator Sets and Industrial
The SAE J1939 documents are intended for light, medium, and heavy-duty vehicles used on or off road as well as appropriate stationary applications which use vehicle derived components (e.g.,...
J1939/75_200212
December 19, 2002
Application Layer—Generator Sets and Industrial
The SAE J1939 documents are intended for light, medium, and heavy -duty vehicles used on or off road as well as appropriate stationary applications which use vehicle derived components (e.g.,...

References

Advertisement