SAE International - J1939/73_199810
Application Layer— Diagnostics
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1998 |
| Status: | active |
description:
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle derived... View More
Document History
August 5, 2022
Application Layer - Diagnostics
SAE J1939-73 defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface. Diagnostic messages (DMs)...
June 9, 2020
Application Layer - Diagnostics
SAE J1939-73 defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface. Diagnostic messages (DMs)...
January 31, 2019
Application Layer - Diagnostics
SAE J1939-73 Diagnostics Application Layer defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface....
May 12, 2017
Application Layer - Diagnostics
SAE J1939-73 Diagnostics Application Layer defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface....
January 22, 2016
Application Layer - Diagnostics
SAE J1939-73 Diagnostics Application Layer defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface....
August 28, 2015
Application Layer - Diagnostics
SAE J1939-73 Diagnostics Application Layer defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface....
July 24, 2013
Application Layer - Diagnostics
SAE J1939-73 Diagnostics Application Layer defines the SAE J1939 messages to accomplish diagnostic services and identifies the diagnostic connector to be used for the vehicle service tool interface....
February 24, 2010
Application Layer - Diagnostics
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle-derived components...
September 8, 2006
Application Layer - Diagnostics
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle-derived components...
March 8, 2004
Application Layer - Diagnostics
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle-derived components...
June 30, 2001
Application Layer—Diagnostics
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle-derived components...
J1939/73_199810
October 1, 1998
Application Layer— Diagnostics
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on- or off-road as well as appropriate stationary applications which use vehicle derived components...
February 1, 1996
APPLICATION LAYER - DIAGNOSTICS
The SAE J1939 series of recommended practices are intended for light- and heavy-duty vehicle uses on or off road as well as appropriate stationary applications which use vehicle derived components...