DIN 5692
Round steel link chains - Forged steel components - Chain shortener, grade 8
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This standard specifies requirements to be met by forged grade 8 chain shorteners on the basis of forged components as specified in DIN EN 1677-1 in the bearing capacity range of up to 63 tonnes, which are mainly used in chain slings in accordance with DIN EN 818-4.
Document History
DIN 5692
April 1, 2011
Round steel link chains - Forged steel components - Chain shortener, grade 8
This standard specifies requirements to be met by forged grade 8 chain shorteners on the basis of forged components as specified in DIN EN 1677-1 in the bearing capacity range of up to 63 tonnes,...