DIN EN ISO 10882-1

Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO 10882-1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: active
Page Count: 43
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This part of ISO 10882 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of relevant standards that specify required characteristics, performance requirements and test methods for workplace air measurement, and augments guidance provided in EN 689 on assessment strategy and measurement strategy. This part of ISO 10882 also specifies a procedure for making gravimetric measurements of personal exposure to airborne particles generated by welding and allied processes (welding fume) and other airborne particles generated by welding-related operations. Additionally, it provides references to suitable methods of chemical analysis, specified in other standards, to determine personal exposure to specific chemical agents present in welding fume and other airborne particles generated by welding-related operations.

The general background level of airborne particles in the workplace atmosphere influences personal exposure and therefore the role of fixed-point sampling is also considered.

Document History

June 1, 2023
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO/DIS 10882-1:2023); German and English version prEN ISO 10882-1:2023
A description is not available for this item.
DIN EN ISO 10882-1
January 1, 2012
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO 10882-1:2011)
This part of ISO 10882 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of...
April 1, 2001
Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO 10882-1:2001); English version of DIN EN ISO 10882-1
A description is not available for this item.

References

Advertisement