ISO/IEC 26925

Information technology Digital storage media for information interchange Data Interchange on 120 mm and 80 mm Optical Disk using +RW HS Format Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed 8X)

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2006
Status: inactive
Page Count: 142
ICS Code (Optical storage devices): 35.220.30

Document History

June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW HS format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed 8X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of...
ISO/IEC 26925
November 1, 2006
Information technology Digital storage media for information interchange Data Interchange on 120 mm and 80 mm Optical Disk using +RW HS Format Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed 8X)
A description is not available for this item.
Advertisement