SAE Industry Technologies Consortia - AS54471-3
AS54471 Nut, Self Locking, Shank, Flange Restrained, 0.2500-28 UNJF-3B ISO3161. Based on AS44751 with 2g, 5g, 12g and 18g of Additional Mass
active
Buy Now
| Organization: | SAE Industry Technologies Consortia |
| Publication Date: | 1 June 2003 |
| Status: | active |
description:
This drawing specifies parts AS54471-12, AS54471-18, AS54471-2,
and AS54471-5. To view suppliers qualified to manufacture this
part, visit
https://ts200.sae-it
Document History
AS54471-3
June 1, 2003
AS54471 Nut, Self Locking, Shank, Flange Restrained, 0.2500-28 UNJF-3B ISO3161. Based on AS44751 with 2g, 5g, 12g and 18g of Additional Mass
This drawing specifies parts AS54471-12, AS54471-18, AS54471-2, and AS54471-5. To view suppliers qualified to manufacture this part, visit https://ts200.sae-itc.org/ .