SAE Industry Technologies Consortia - AS65111-2
AS65111 Nut, Self Locking, Shank, Flange Restrained 0.2500-28UNJF-3B BS.A346 (ISO3161). Based on AS63477 with 2g, 5g, 12g and 18g of Additional Mass
active
Buy Now
| Organization: | SAE Industry Technologies Consortia |
| Publication Date: | 13 October 2009 |
| Status: | active |
description:
This drawing specifies parts AS65111-12, AS65111-18, AS65111-2,
and AS65111-5. To view suppliers qualified to manufacture this
part, visit
https://ts200.sae-it
Document History
AS65111-2
October 13, 2009
AS65111 Nut, Self Locking, Shank, Flange Restrained 0.2500-28UNJF-3B BS.A346 (ISO3161). Based on AS63477 with 2g, 5g, 12g and 18g of Additional Mass
This drawing specifies parts AS65111-12, AS65111-18, AS65111-2, and AS65111-5. To view suppliers qualified to manufacture this part, visit https://ts200.sae-itc.org/ .