SAE Industry Technologies Consortia - TS24-8
TS24 Manufacturing Specification for Bolts 1275 MPa (185,000 lbf/in²) Tensile at Room Temperature 1000 MPa (145,000 lbf/in²) Tensile at 650°C
active
Buy Now
| Organization: | SAE Industry Technologies Consortia |
| Publication Date: | 18 October 2023 |
| Status: | active |
description:
This specification covers the requirements for forged bolts in DTD5638, EN 2952, EN 3219 or AMS5662 material with rolled underhead radii. The bolts will develop a minimum tensile strength of 1275... View More
Document History
TS24-8
October 18, 2023
TS24 Manufacturing Specification for Bolts 1275 MPa (185,000 lbf/in²) Tensile at Room Temperature 1000 MPa (145,000 lbf/in²) Tensile at 650°C
This specification covers the requirements for forged bolts in DTD5638, EN 2952, EN 3219 or AMS5662 material with rolled underhead radii. The bolts will develop a minimum tensile strength of 1275 MPa...