NR - RT/SRS/2001 ISSUE 1
Requirements for Powered Point Operating Equipment (aka NR/PS/SIG/2001 or NR/SP/SIG/2001)
| Organization: | NR |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 41 |
scope:
Point operating equipment (POE) consists of the track mounted equipment providing the actuation, locking and detection over the length of the switch.
This specification states the requirements to be considered for the design, manufacture and testing of the point operating equipment. The requirements of this specification apply to point operating equipment suitable for standard gauge trackwork installed on Railtracks Infrastructure at speeds up to 125mph.
Point operating equipment shall be suitable for Plain leads but versions should be available to operate Single Switch Configurations, Tandems, Slips and Switch Diamonds.
Purpose
This Specification details the functional and safety requirements for point operating equipment involved in the actuation, locking and detection of sets of points.
Document History