NR/SP/ELP/21085 ISSUE 2
Specification for design of earthing and bonding systems for 25 kV a.c. electrified lines
| Organization: | NR |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This specification applies to earthing and bonding systems installed on 25 kV A.C. Electrified Lines.
Bonding required exclusively for signalling purposes is outside the scope of this specification.
Purpose
This specification states the requirements for the design of the earthing and bonding necessary to provide a continuous return circuit for traction load current and return path for fault current back to feeder stations and to ensure that accessible voltages and touch voltages of unacceptable levels do not occur on 25 kV A.C. Electrified Lines.
The document is to be read in conjunction with the relevant procurement specification.
Document History