CENELEC - EN 62271-3
High-voltage switchgear and controlgear Part 3: Digital interfaces based on IEC 61850
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
May 1, 2015
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
This part of IEC 62271 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with...
EN 62271-3
November 1, 2006
High-voltage switchgear and controlgear Part 3: Digital interfaces based on IEC 61850
A description is not available for this item.