NPFC - MIL-PRF-19500/393
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER, TYPES 2N3418, 2N3418S, 2N3418U4, 2N3419, 2N3419S, 2N3419U4, 2N3420, 2N3420S, 2N3420U4, 2N3421, 2N3421S, AND 2N3421U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCC, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND JANKCCH
| Organization: | NPFC |
| Publication Date: | 3 February 2012 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers the performance requirements for NPN, silicon, transistors for use in medium power switching applications. Four levels of product assurance are provided for each device type, and two levels of product assurance for die (element evaluation) are provided, as specified in MIL-PRF-19500. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History