DS/EN ISO 12137

Paints and varnishes - Determination of mar resistance

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 January 2012
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the mar resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system. This test has been found to be useful in comparing the mar resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in mar resistance. This International Standard does not specify a method using a pointed stylus, two of which are specified in ISO 1518-1 and ISO 1518-2, respectively. The choice between the three methods will depend on the particular practical problem.

Document History

DS/EN ISO 12137
January 10, 2012
Paints and varnishes - Determination of mar resistance
This International Standard specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the mar resistance of a single coating of a paint, varnish or related product, or...
Paints and varnishes - Determination of mar resistance (ISO/FDIS 12137:2011)
This International Standard specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the mar resistance of a single coating of a paint, varnish or related product, or...

References

Advertisement