CSA - C22.2 NO. 35-M1987
Extra-Low-Voltage Control Circuit Cables, Low-Energy Control Cable, and Extra-Low-Voltage Control Cable
| Organization: | CSA |
| Publication Date: | 1 May 1987 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This Standard applies to the following types of control cables, rated 30 V maximum, intended for use in extra-low-voltage control circuits in accordance with the rules of the Canadian Electrical Code, Part I:
(a) Type LVT extra-low-voltage control circuit cables rated 60°C maximum;
(b) low-energy control cable, rated 105°C maximum; and
(c) Type ELC extra-low-voltage control cable, rated 60°C maximum.
Document History