NPFC - MIL-B-16907

BOILERS, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE NAVAL SHIPBOARD

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 May 1988
Status: active
Page Count: 31
scope:

This specification covers fuel fired horizontal straight fire tube type boilers of 2 or 4 pass, single uptake design with burner, all necessary appurtenances, controls and auxiliary equipment mounted as an integral unit on a steel base in order to make a complete, self-contained steam generating unit.

The boilers shall be of the following classes and sizes, as specified (see 6.2.1):

Class I - Carbon steel construction. Class II - Nonmagnetic construction. Capacity (see 6.6) ------------------------------------------------------- Rate Overload Size (pounds of steam per hour) (pounds of steam per hour) -------------------------------------------------------------- 1 500 ---- 2 800 ---- 3 1200 1440 4 1500 1800 5 2500 3000 6 4000 4800 7 5000 6000

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101, by using the self-addressed Standardization Document Improvement Proposal (DD form 1426) appearing at the end of this document or by letter.

intended Use:

The fire tube auxiliary boilers covered by this specification are intended for use in shipboard auxiliary steam systems to provide auxiliary steam for galley, laundry, heating, evaporators,... View More

Document History

January 21, 2021
Boiler, Steam, High Pressure, Auxiliary Fire Tube Type, Naval Shipboard
A description is not available for this item.
April 22, 1998
BOILER, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE, NAVAL SHIPBOARD
A description is not available for this item.
MIL-B-16907
May 27, 1988
BOILERS, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE NAVAL SHIPBOARD
This specification covers fuel fired horizontal straight fire tube type boilers of 2 or 4 pass, single uptake design with burner, all necessary appurtenances, controls and auxiliary equipment mounted...
June 17, 1963
BOILERS, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE NAVAL SHIPBOARD
A description is not available for this item.
April 1, 1963
BOILERS, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE NAVAL SHIPBOARD
A description is not available for this item.

References

Advertisement