SNV - SN EN 13861

Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery

active, Most Current
Organization: SNV
Publication Date: 1 January 2012
Status: active
Page Count: 51
ICS Code (Safety of machinery): 13.110
ICS Code (Ergonomics): 13.180
scope:

This European Standard provides a methodology to achieve a coherent application of various ergonomics standards for the design of machinery. This standard presents a step model calling upon specific standards. To this end, Annex A shows a reference table with relation between hazards as described in EN ISO 12100:2010 and applicable B-standards related to ergonomics.

This European Standard can only be used in combination with other relevant ergonomics standards.

This European Standard provides guidance where no relevant or suitable ergonomics clauses in C-type standards are available.

This European Standard may also be used for incorporating ergonomics in the drafting of C-type standards (see Annex C for further information).

Document History

SN EN 13861
January 1, 2012
Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery
This European Standard provides a methodology to achieve a coherent application of various ergonomics standards for the design of machinery. This standard presents a step model calling upon specific...
January 1, 2003
Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery
A description is not available for this item.

References

Advertisement