SNV - SN EN 13611+A2

Safety and control devices for gas burners and gas burning appliances - General requirements

inactive
Organization: SNV
Publication Date: 1 January 2012
Status: inactive
Page Count: 117
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for burners and gas burning appliances using fuel gases of the first, second or third families and to their testing.

Controls to which this European Standard applies include the following:

- automatic shut-off valves;

- automatic burner control systems;

- flame supervision devices;

- gas/air ratio controls;

- pressure regulators;

- manual taps;

- mechanical thermostats;

- multifunctional controls;

- pressure sensing devices;

- valve proving systems;

- zero pressure regulators.

The methods of test given in this standard are intended for product type testing.

For DC supplied controls Annex H applies.

NOTE 1 When no particular control standard exists, the control can be tested according to this standard and further tests taking into account the intended use.

NOTE 2 This European Standard should be used in conjunction with the specific control standard.

Document History

October 1, 2021
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements; Corrigendum AC
A description is not available for this item.
October 1, 2019
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
May 1, 2016
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements; Corrigendum AC
A description is not available for this item.
August 1, 2015
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
A description is not available for this item.
SN EN 13611+A2
January 1, 2012
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
April 1, 2005
Safety and control devices for gas burners and gas-burning appliances - General requirements; Amendment A1
A description is not available for this item.

References

Advertisement