SNV - SN EN 14511-2
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
| Organization: | SNV |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
The scope of EN 14511-1:2011 is applicable.
This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and/or cooling. It also specifies test conditions for heat recovery operation of multisplit systems.
Document History