SNV - SN EN ISO 15011-5

Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 5: Identification of thermal-degradation products generated when welding or cutting through products composed wholly or partly of organic materials using pyrolysis-gas chromatography-mass spectrometry

active, Most Current
Organization: SNV
Publication Date: 1 January 2012
Status: active
Page Count: 26
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15011 specifies procedures for obtaining information about thermal degradation products generated when welding, cutting through, preheating and straightening metal treated with coatings composed wholly or partly of organic substances, e.g. shop primers, paints, oils, waxes and inter‑weld materials such as adhesives and sealants. It is aimed primarily at test laboratories performing such procedures. The data generated can be used by coating manufacturers to provide information for inclusion in safety data sheets and by occupational hygienists to identify thermal degradation products of significance in the performance of risk assessments and/or workplace exposure measurements. The data cannot be used to estimate workplace exposure directly.

This part of ISO 15011 is applicable to all coatings composed partly or wholly of organic materials that can be heated during welding and cutting, preheating and straightening to temperatures at which thermal degradation products are generated and where it is not apparent what those degradation products are.

Document History

SN EN ISO 15011-5
January 1, 2012
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 5: Identification of thermal-degradation products generated when welding or cutting through products composed wholly or partly of organic materials using pyrolysis-gas chromatography-mass spectrometry
This part of ISO 15011 specifies procedures for obtaining information about thermal degradation products generated when welding, cutting through, preheating and straightening metal treated with...

References

Advertisement