SNV - SN EN 1458-1
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
| Organization: | SNV |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input not exceeding 6 kW, hereafter referred to as "appliances".
This European Standard does not apply to:
a) catalytic combustion appliances;
b) appliances designed exclusively for industrial purposes;
c) appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere;
d) appliances of the condensing type wherein the heated air and products of combustion used for the drying process are dehumidified by cooling with water or air;
e) appliances intended to be used in vehicles or on board ships or aircraft.
This European Standard covers type testing only.
Document History