SNV - SN EN ISO 15530-3

Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards

active, Most Current
Organization: SNV
Publication Date: 1 January 2012
Status: active
Page Count: 30
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM (coordinate measuring machine) and by using calibrated workpieces or measurement standards. It provides an experimental technique for simplifying the uncertainty evaluation of CMM measurements, whose approach (substitution measurements) leads to measurements being carried out in the same way as actual measurements, but with calibrated workpieces of similar dimension and geometry instead of the unknown workpieces to be measured.

Non-substitution measurements on CMMs are also covered, as are the requirements of the uncertainty evaluation procedure, the measurement equipment needed, and the reverification and interim check of the measurement uncertainty.

NOTE The evaluation of measurement uncertainty is always related to a specific measuring task.

Document History

SN EN ISO 15530-3
January 1, 2012
Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards
This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM (coordinate measuring machine) and by using calibrated workpieces or...

References

Advertisement