SNV - SN EN 15022-4

Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Organization: SNV
Publication Date: 1 January 2012
Status: active
Page Count: 13
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tin content of copper and copper alloys in the form of unwrought, wrought and cast products.

The method is applicable to products having medium tin mass fractions between 0,2 % and 3,0 %.

Document History

SN EN 15022-4
January 1, 2012
Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometric method (FAAS)
This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tin content of copper and copper alloys in the form of unwrought, wrought and cast...

References

Advertisement