SNV - SN EN ISO 13503-1

Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 January 2012
Status: active
Page Count: 32
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This part of ISO 13503 provides consistent methodology for determining the viscosity of completion fluids used in the petroleum and natural gas industries. For certain cases, methods are also provided to determine the rheological properties of a fluid.

Document History

SN EN ISO 13503-1
January 1, 2012
Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids
This part of ISO 13503 provides consistent methodology for determining the viscosity of completion fluids used in the petroleum and natural gas industries. For certain cases, methods are also...
September 1, 2005
Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids (ISO 13503-1:2003)
A description is not available for this item.

References

Advertisement