ETSI - TS 129 010
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Information element mapping between Mobile Station - Base Station System (MS - BSS) and Base Station System - Mobileservices Switching Centre (BSS - MSC); Signalling Procedures and the Mobile Application Part (MAP)
| Organization: | ETSI |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 146 |
scope:
The scope of the present document is:
i) to provide a detailed specification for the interworking between information elements contained in layer 3 messages sent on the MS-MSC interface (Call Control and Mobility Management parts of 3GPP TS 24.008 [4]) and parameters contained in MAP services sent over the MSC-VLR interface (3GPP TS 29.002 [9]) where the MSC acts as a transparent relay of information;
ii) to provide a detailed specification for the interworking between information elements contained in BSSMAP messages sent on the BSC-MSC interface (3GPP TS 48.008 [12]) and parameters contained in MAP services sent over the MSC-VLR interface (3GPP TS 29.002 [9]) where the MSC acts as a transparent relay of information;
iii) to provide a detailed specification for the interworking between information elements contained in BSSMAP messages (3GPP TS 48.008 [12]) and RANAP ((3GPP TS 25.413 [7]);
iv) to provide a detailed specification for the interworking as in i) and ii) above when the MSC also processes the information;
v) to provide a detailed specification for the interworking between information elements contained in layer 3 messages sent on the MS-SGSN interface (GPRS mobility part of 3GPP TS 24.008 [4]) and parameters contained in MAP services sent over the SGSN-HLR interface (3GPP TS 29.002 [9]);
vi) to provide a detailed specification for the interworking between information elements contained in RANAP messages sent on the SGSN-RNC interface (3GPP TS 25.413 [7]) and parameters contained in S1AP messages sent on the MME-eNodeB interface (3GPP TS 36.413 [21]);
vii) to provide a detailed specification for the interworking of information elements contained in BSSMAP messages (3GPP TS 48.008 [12]) or RANAP messages (3GPP TS 25.413 [7]) during SRVCC handovers.
Interworking for supplementary services is given in 3GPP TS 29.011 [11]. Interworking for the short message service is given in 3GPP TS 23.040 [3] and 3GPP TS 24.011 [6]. Interworking between the call control signalling of 3GPP TS 24.008 [4] and the PSTN/ISDN is given in GSM 09.03 [13], 3GPP TS 29.007 [10] and 3GPP TS 49.008 [14]. Interworking between the 'A' and 'E' interfaces for inter-MSC handover signalling is given in 3GPP TS 29.007 [10] and 3GPP TS 49.008 [14].
Document History