TIA-1138
E-UTRAN-cdma2000 HRPD Connectivity and Interworking: Air Interface Specification
| Organization: | TIA |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 422 |
scope:
This specification applies to High Rate Packet Data Revision A compliant access terminals and access networks which are enhanced to support the E-UTRAN and HRPD interworking.
These requirements ensure that a compliant access terminal can obtain interworking service through any access network conforming to this standard. These requirements do not address the quality or reliability of that service, nor do they cover equipment performance or measurement procedures.
This specification is primarily oriented toward requirements
necessary for the design and implementation of access
terminals. As a result, detailed procedures are specified for
access terminals to ensure a uniform response to all access
networks. Access network procedures, however,
This specification includes provisions for future service additions and expansion of system capabilities. The architecture defined by this specification permits such expansion without the loss of backward compatibility to older access terminals.
Document History