DS/IEC/PAS 61162-101

Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 101: Single talker and multiple listeners - Modified sentences and requirements for IEC 61162-1

inactive, Most Current
Organization: DS
Publication Date: 24 October 2003
Status: inactive
Page Count: 26
ICS Code (Navigation and control equipment): 47.020.70
scope:

This PAS document for IEC 61162-1 contains additional requirements for existing sentences and details additions to the existing format which have been found desirable in the light of field experience. This is the second PAS document to be developed for the IEC 61162-1. reference should be made to IEC/PAS 61162-100 which covers requirements of the universal shipborne Automatic Identification System (AIS).

Document History

DS/IEC/PAS 61162-101
October 24, 2003
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 101: Single talker and multiple listeners - Modified sentences and requirements for IEC 61162-1
This PAS document for IEC 61162-1 contains additional requirements for existing sentences and details additions to the existing format which have been found desirable in the light of field...
Advertisement