DS/ISO 5821

Resistance spot welding electrode caps

inactive, Most Current
Organization: DS
Publication Date: 18 August 1992
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

The standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183).

Document History

DS/ISO 5821
August 18, 1992
Resistance spot welding electrode caps
The standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183).

References

Advertisement