CEN - EN 1457-2
Chimneys - Clay/ceramic flue liners - Part 2: Flue liners operating under wet conditions - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
This European Standard is a product standard for clay/ceramic flue liners operating under wet conditions with solid walls or walls with vertical perforations for use in the construction of multiwall chimneys and flue pipes which serve to convey products of combustion from fireplaces or heating appliances to the outside atmosphere by negative or positive pressure. It includes the flue liners used for domestic and industrial chimneys which are not structurally independent (free-standing). This European Standard specifies the performance requirements for factory made flue liners and chimney fittings. Testing including thermal testing with or without insulation, marking and inspection are covered by this standard. Flue liners that are specified to this standard will meet the requirements of EN 1457-1 with the same working temperature, pressure, designation and soot fire resistance.
Document History