SNZ - TR IEC 61000.1.4

Electromagnetic compatibility (EMC) Part 1.4: General—Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz

active, Most Current
Organization: SNZ
Publication Date: 31 January 2012
Status: active
Page Count: 48
scope:

This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public electricity supply, and gives an account of the reasoning and calculations leading to the existing emission limits for equipment in the editions of IEC 61000-3-2, up to and including the second edition (2000) and its first amendment (2001), and in the first edition of IEC 61000-3-12 (2004).

The concepts in this technical report apply to all low voltage AC systems, but the numerical values apply specifically to the European 230 V/400 V 50 Hz system.

NOTE A rationale for the limits in future complete revisions of IEC 61000-3-2 or IEC 61000-3-12 or both will be included in a new technical report.

Document History

TR IEC 61000.1.4
January 31, 2012
Electromagnetic compatibility (EMC) Part 1.4: General—Historical rationale for the limitation of power-frequency conducted harmonic current emissions from equipment, in the frequency range up to 2 kHz
This part of IEC 61000, which is an IEC technical report, reviews the sources and effects of power frequency conducted harmonic current emissions in the frequency range up to 2 kHz on the public...

References

Advertisement