DS/ISO 18930
Imaging materials - Pictorial colour reflection prints - Methods for evaluating image stability under outdoor conditions
| Organization: | DS |
| Publication Date: | 20 December 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other standards related to photography): | 37.040.99 |
scope:
This International Standard describes test equipment and test procedures for determining the colour stability
of photographic colour images when subjected to outdoor conditions. It does not specify limits of acceptability
or failure criteria. Instead, it provides means for measuring image changes that take place during the aging of
pictorial photographic images and indicates the critical image-change parameters that should be reported. The
user of this standard shall determine which test end points best simulate the intended display application.
This International Standard is applicable to pictorial images made with digital printing media, for example:
prints on coated papers; coated and uncoated clear and opaque films; vinyl, polyester, synthetic papers, and
other plastic substrates, laminated and not laminated; dye-based and pigment-based inkjet prints with
aqueous, solvent, phase-change, or UV curing inks; thermal dye and mass transfer; dye sublimation prints;
digitally-printed dye-diffusion-transf
Document History