ETSI - TR 103 690
Lawful Interception (LI); eWarrant Interface
| Organization: | ETSI |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 24 |
scope:
The present document presents a high-level description of an
interface mechanism - the eWarrant Interface - for receipt of
requests for measures producing real-time or stored information by
an issuing authority possessing lawful authorization to initiate
such a request. The eWarrant Interface is a generic, extensible
interface intended to be fully compatible with all existing kinds
of requests for these purposes - as well as support future ones,
including local requirements and languages or character sets. The
eWarrant Interface is not intended to replace existing
implementation-speci
The present document describes an electronic interface. Annex B describes work flow for an eWarrant in different jurisdictions and a means for discovering related information. Annex C describes how this interface may be adapted and made interoperable for manual and legacy techniques. The present document provides a high-level description of the interface mechanism. It defines basic principles of interoperability, and provides recommendations for the types of data that are delivered. It provides a recommendation on the choice of data modelling languages, but the present document does not give a normative structure for the delivery of eWarrant messages. It is envisaged that a later Technical Specification will add the required details for a full implementation.
Document History