ITU-T - Q.3909

(Pre-Published) The framework and overview on NGN conformance and interoperability testing

active, Most Current
Organization: ITU-T
Publication Date: 1 November 2011
Status: active
Page Count: 27
scope:

This Recommendation describes the framework and overview on next generation network (NGN) conformance testing and interoperability testing. The Recommendations for the conformance testing and interoperability testing will be constructed with a single framework Recommendation and a series of Recommendations which include detailed specifications for each functions, protocols, services, QoS and security & mobility testing.

The framework Recommendation defines four step approaches as follows;

• Step 1: Define the target (service, application, protocol, function.)

• Step 2: Define specifications (Protocol, Service, QoS)

• Step 3: Define test specifications to examine tests

• Step 4: Build up test bed and examine tests

The framework Recommendation includes procedures, requirements, an architecture and base recommendations as well as a scope, references and definitions. It will be general and provide overview descriptions for NGN conformance testing and the interoperability testing.

Document History

Q.3909
November 1, 2011
(Pre-Published) The framework and overview on NGN conformance and interoperability testing
This Recommendation describes the framework and overview on next generation network (NGN) conformance testing and interoperability testing. The Recommendations for the conformance testing and...

References

Advertisement