ITU-T X.691

Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 1

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 October 2011
Status: inactive
Page Count: 8
scope:

This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1. These Packed Encoding Rules are also to be applied for decoding such a transfer syntax in order to identify the data values being transferred.

The encoding rules specified in this Recommendation | International Standard:

- are used at the time of communication;

- are intended for use in circumstances where minimizing the size of the representation of values is the major concern in the choice of encoding rules;

- allow the extension of an abstract syntax by addition of extra values, preserving the encodings of the existing values, for all forms of extension described in ITU-T Rec. X.680 | ISO/IEC 8824-1;

- can be modified in accordance with the provisions of ITU-T Rec. X.695 | ISO/IEC 8825-6.

Document History

February 1, 2021
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1....
October 1, 2016
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 1
A description is not available for this item.
August 1, 2015
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1....
November 1, 2014
Information technology – Specification of Packed Encoding Rules (PER) Technical Corrigendum 4
A description is not available for this item.
November 1, 2014
Information technology – Specification of Packed Encoding Rules (PER) Technical Corrigendum 3
A description is not available for this item.
April 1, 2012
(Pre-Published) Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 2
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
ITU-T X.691
October 1, 2011
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 1
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
November 1, 2008
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER)
This Recommendation | International Standard specifies a set of Packed Encoding Rules that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 | ISO/IEC 8824-1....
May 1, 2007
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Amendment 3: PER encoding instructions
A description is not available for this item.
June 1, 2006
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Amendment 2: Time type support
A description is not available for this item.
November 1, 2005
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 2
A description is not available for this item.
May 1, 2005
Information technology – ASN.1 encoding rules: Specification of packed encoding rules (PER) Technical Corrigendum 1:
A description is not available for this item.
October 1, 2003
Information technology – ASN.1 encoding rules: Specification of Packed Encoding Rules (PER) Amendment 1: Support for EXTENDED-XER SERIES X: DATA NETWORKS AND OPEN SYSTEM COMMUNICATIONS OSI networking and system aspects – Abstract Syntax Notation One (ASN.1)
A description is not available for this item.
July 1, 2002
Information Technology - ASN.1 Encoding Rules: Specification of Packed Encoding Rules (PER) Series X: Data Networks and Open System Communications OSI Networking and System Aspects - Abstract Syntax Notation One (ASN.1)
A description is not available for this item.
June 1, 1999
Information Technology - ASN.1 Encoding Rules: Specification of Packed Encoding Rules (PER) Amendment 1: Relative Object Identitiers Series X: Data Networks and Open System Communications OSI Networking and System Aspects - Abstract Syntax Notation One (ASN.1)
A description is not available for this item.
June 1, 1999
Information Technology - ASN.1 Encoding Rules: Specification of Packed Encoding Rules (PER) Technical Corrigendum 1 Series X: Data Networks and Open System Communications OSI Networking and System Aspects - Abstract Syntax Notation One (ASN.1)
A description is not available for this item.
December 1, 1997
Information Technology - ASN.1 Encoding Rules - Specification of Packed Encoding Rules (PER) - Series X: Data Networks and Open System Communications OSI Networking and System Aspects - Abstract Syntax Notation One (ASN.1)
A description is not available for this item.
January 1, 1995
Information Technology - ASN.1 Encoding Rules - Specification of Packed Encoding Rules (PER) - Data Networks and Open System Communications - OSI Networking and System Aspects - Abstract Syntax Notation One (ASN.1)
A description is not available for this item.

References

Advertisement