BSI - 12/30260078 DC

Draft BS EN 60092-502 IEC 60092-502: Electrical installations in ships - Part 502: Tankers - Special features

pending
Organization: BSI
Publication Date: 13 February 2012
Status: pending
Page Count: 49
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Other cells and batteries): 29.220.99
scope:

This part of IEC 60092 deals with the electrical installations in tankers carrying liquids which are flammable, either inherently, or due to their reaction with other substances, or flammable liquefied gases.

The requirements in other parts of IEC 60092 also apply to tankers, unless otherwise mentioned in this standard.

Document History

12/30260078 DC
February 13, 2012
Draft BS EN 60092-502 IEC 60092-502: Electrical installations in ships - Part 502: Tankers - Special features
This part of IEC 60092 deals with the electrical installations in tankers carrying liquids which are flammable, either inherently, or due to their reaction with other substances, or flammable...
February 25, 2002
Electrical installations in ships - Part 502: Tankers - Special features
A description is not available for this item.

References

Advertisement