ISO TS 28581
Water quality - Determination of selected non-polar substances - Method using gas chromatography with mass spectrometric detection (GC-MS)
| Organization: | ISO |
| Publication Date: | 15 February 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This Technical Specification specifies a method for the determination by gas chromatography with mass spectrometric detection (GC-MS) of polycyclic hydrocarbons and pesticide residues in drinking water and ground water at mass concentrations above 0,005 μg/l and surface water and waste water at mass concentrations above 0,01 μg/l (for each single compound).
This method can apply to non-polar substances other than polycylic aromatic hydrocarbons (PAH) and pesticide residues. However, it is necessary to verify the applicability of this method for these compounds.
NOTE 1 A potentially suitable method for this verification is specified in ISO/TS 13530.
This Technical Specification can be used for samples containing up to 150 mg/l of suspended matter.
NOTE 2 Determination of PAH using GC-MS lies within the scope of ISO 28540.
Document History