MODUK - TS 10041A

Polyurethane Adhesive, Mineral Filled, Two Part, Type QX

active, Most Current
Organization: MODUK
Publication Date: 10 October 1978
Status: active
Page Count: 9
scope:

This specification relates to a two-part, cold-curing polyurethane material in which the adhesion of the cured product is of prime importance. It may be used both in prime assemblies and in the repair of inhibiting coatings.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives and propellants is a requirement. However, compatibility with all explosives and propellants in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey, Essex.

Document History

TS 10041A
October 10, 1978
Polyurethane Adhesive, Mineral Filled, Two Part, Type QX
This specification relates to a two-part, cold-curing polyurethane material in which the adhesion of the cured product is of prime importance. It may be used both in prime assemblies and in the...
Advertisement