ULSE - ULC 2039

Flexible Connector Piping for Flammable and Combustible Liquids

active
Buy Now
Organization: ULSE
Publication Date: 10 November 2023
Status: active
scope:

1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific flammable and combustible liquids (or vapors thereof) identified in this Standard, at commercial (public) or fleet (private) automotive motor vehicle fueling stations or similar fuel dispensing applications, and piping systems for fuel supply of generators, burners or similar equipment.

1.2 Flexible connector pipes may be metallic, nonmetallic, or composite, but are limited to maximum 12 ft (3.65 m) lengths in nominal sizes up to 4 in (102 mm) as flexible transition components within fuel dispensing and/or vapor recovery piping systems, typically intended for use in the following automotive fueling station applications:

  1. a) Underground use (below surface but accessible such as within chase piping) when connected to underground tanks or underground pipes with expected exposures to soil, water, and soil fluids;
  2. b) Sump use (enclosed tank, transition or dispenser types) when connected to pumps, valves, monitors, or dispensing devices with expected exposures to soil, water, soil fluids, and occasional sunlight;
  3. c) Aboveground use (above surface but with additional physical protection) when connected to aboveground tanks or aboveground pipes with expected exposures to soil, water, soil fluids, and sunlight.

1.3 Flexible connector pipes are intended for containment of automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation of Fuels and Fuel Additives, and meeting the following ASTM Fuel Specifications and blend limitations. Refer to Annex B (Informative) for a list of Standards on fuels and other liquids.

1.4 Products covered by this Standard are intended to be installed and used in accordance with:

  1. a) In the United States:
    1. 1) Flammable and Combustible Liquids Code, NFPA 30,
    2. 2) Code for Motor Fuel Dispensing Facilities and Garages, NFPA 30A,
    3. 3) Uniform Fire Code, NFPA 1,
    4. 4) International Fire Code published by the International Fire Council, or
    5. 5) Other applicable federal and state regulations for piping.
  2. b) In Canada:
    1. 1) National Fire Code of Canada;
    2. 2) CSA B139 Series, Installation Code for Oil-Burning Equipment; and
    3. 3) CCME PN 1326, Environmental Code of Practice for Aboveground and Underground Storage Tank Systems Containing Petroleum and Allied Petroleum Products.

1.5 These products are factory manufactured and intended for on-site field assembly, inspection, and leak testing for the specified applications and use conditions by qualified persons in accordance with the manufacturer's instructions and local requirements.

1.6 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary, by qualified persons in accordance with industry recommended practices and/or the manufacturer's instructions.

1.7 These products have not been evaluated for use after natural disasters, fires or exposures to chemicals not representative of the test liquids or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.

1.8 These products have not been evaluated for special use piping applications where exposed to heavy or continuous physical abuses, excessive mechanical stresses; or environments that are highly corrosive; or operate outside of the expected ambient use temperature range for significant times.

1.9 These requirements do not cover underground piping products for liquid fuels, which are found in the Standard for Nonmetallic Underground Piping for Flammable Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids.

1.10 These requirements do not cover aboveground piping products for gaseous fuels (such as natural gas, liquefied petroleum gas, propane, butane, etc.), which are found in the Standard for Flexible Metallic Hose, UL 536.

1.11 These requirements do not cover fuel dispensing and vapor recovery hose, which are found in the Standard for Hose and Hose Assemblies for Dispensing Flammable and Combustible Liquids, UL 330, the Standard for Hose and Hose Assemblies for Use with Dispensing Devices for Dispensing Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0-E85), UL 330A, or the Standard for Hose and Hose Assemblies for Use With Dispensing Devices Dispensing Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends With Nominal Biodiesel Concentrations Up To 20 Percent (B20), Kerosene, and Fuel Oil, UL 330B.

Document History

November 10, 2023
Tuyaux de raccordement flexibles pour liquides inflammables et combustibles
1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific...
ULC 2039
November 10, 2023
Flexible Connector Piping for Flammable and Combustible Liquids
1.1 This Standard sets forth the minimum requirements for cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific...
Advertisement