ULSE - UL 2127

Unités de système d'extinction aux agents propres à gaz inerte

active
Buy Now
Organization: ULSE
Publication Date: 14 March 2024
Status: active
scope:

1.1 These requirements cover the construction and operation of inert gas clean agent fire extinguishing system units intended to be installed, inspected, tested, and maintained in accordance with the Standard for Clean Agent Fire Extinguishing Systems, NFPA 2001 and with the National Fire Code of Canada.

Document History

March 14, 2024
Inert Gas Clean Agent Extinguishing System Units
1.1 These requirements cover the construction and operation of inert gas clean agent fire extinguishing system units intended to be installed, inspected, tested, and maintained in accordance with the...
UL 2127
March 14, 2024
Unités de système d'extinction aux agents propres à gaz inerte
1.1 These requirements cover the construction and operation of inert gas clean agent fire extinguishing system units intended to be installed, inspected, tested, and maintained in accordance with the...
Advertisement