ULSE - ULC 504

Dry Chemical Fire Extinguishers Extincteurs à poudres chimiques

active
Buy Now
Organization: ULSE
Publication Date: 1 April 2012
Status: active
scope:

1.1 This Outline of Investigation covers mineral-insulated (Type MI) metal-sheathed cable, which consists of one or more solid copper conductors insulated with highly compressed magnesium oxide and enclosed in a continuous copper or alloy steel sheath, with or without a nonmetallic jacket.

1.2 Cables rated 600 V may be composed of 16 AWG to 500 kcmil single conductor, 16 to 4 AWG 2 and 3 conductor, 16 to 6 AWG 4 conductor, and 16 to 10 AWG 5 to 14 conductor constructions. Cables rated 300 V may be composed of 2, 3, 4 and 7 conductors, sized 18 to 16 AWG, for use on signaling circuits.

1.3 The copper sheath is suitable as an equipment grounding conductor. For cable with alloy steel outer sheath one of the insulated conductors is to be used for equipment grounding.

1.4 The cable shall be installed in accordance with Article 332 of National Electrical Code, NFPA 70

Document History

April 13, 2012
Standard for Dry Chemical Fire Extinguishers
1.1 This Outline of Investigation covers mineral-insulated (Type MI) metal-sheathed cable, which consists of one or more solid copper conductors insulated with highly compressed magnesium oxide and...
April 13, 2012
Norme sur les extincteurs à poudres chimiques
1.1 This Outline of Investigation covers mineral-insulated (Type MI) metal-sheathed cable, which consists of one or more solid copper conductors insulated with highly compressed magnesium oxide and...
April 1, 2012
Dry Chemical Fire Extinguishers Extincteurs à poudres chimiques
1.1 This Outline of Investigation covers mineral-insulated (Type MI) metal-sheathed cable, which consists of one or more solid copper conductors insulated with highly compressed magnesium oxide and...
ULC 504
April 1, 2012
Dry Chemical Fire Extinguishers Extincteurs à poudres chimiques
1.1 This Outline of Investigation covers mineral-insulated (Type MI) metal-sheathed cable, which consists of one or more solid copper conductors insulated with highly compressed magnesium oxide and...
Advertisement