ULSE - ULC 104

Standard Method for Fire Tests of Door Assemblies

active
Buy Now
Organization: ULSE
Publication Date: 1 August 2015
Status: active
scope:

1.1 These requirements cover the following devices intended for installation and operation on horizontal and vertically opening hoistway doors and gates and car doors and gates in accordance with the requirements of ASME A17.1/CSA B44:

  1. a) Hoistway Door Interlocks;
  2. b) Hoistway Door Closed Detection Means;
  3. c) Hoistway Door Combination Mechanical Lock and Electric Contacts;
  4. d) Hoistway Gate Electric Contacts;
  5. e) Car Door Interlocks;
  6. f) Car Door Closed Detection Means; and
  7. g) Car Gate Closed Detection Means.

1.2 These requirements are intended to be used in conjunction with the relevant sections of ASME A17.1/CSA B44.

1.3 These requirements do not cover:

  1. a) Devices with a rated voltage exceeding 600 volts;
  2. b) Hoistway door interlock retiring cam device as defined by ASME A17.1/CSA B44; or
  3. c) Devices for use only in platform lifts within the scopes of CSA B355 and ASME A18.1.

Document History

August 1, 2015
Standard Method for Fire Tests of Door Assemblies
1.1 These requirements cover the following devices intended for installation and operation on horizontal and vertically opening hoistway doors and gates and car doors and gates in accordance with the...
August 1, 2015
Méthode normalisée des essais de comportement au feu des portes
1.1 These requirements cover the following devices intended for installation and operation on horizontal and vertically opening hoistway doors and gates and car doors and gates in accordance with the...
ULC 104
August 1, 2015
Standard Method for Fire Tests of Door Assemblies
1.1 These requirements cover the following devices intended for installation and operation on horizontal and vertically opening hoistway doors and gates and car doors and gates in accordance with the...
August 1, 2015
Méthode normalisée des essais de comportement au feu des portes
1.1 These requirements cover the following devices intended for installation and operation on horizontal and vertically opening hoistway doors and gates and car doors and gates in accordance with the...
Advertisement